EN
  • EN
  • DE

LB11660RV-TLM-E

Part No LB11660RV-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side (2)
Interface Parallel, PWM
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.5A
Operating Supply Voltage 4 V ~ 15 V
Voltage - Load 3 V ~ 15 V
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting SMD
Package 16-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718937-LB11660RV-TLM-E
Popularity Medium
Supply and Demand Status Balance
Family Name LB11660RV
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LB11660RV-TLM-E CAD Model

Description

ON Semiconductor's LB11660RV-TLM-E: A Robust Motor Driver Solution

The LB11660RV-TLM-E is a highly efficient, three-phase brushless motor driver produced by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced motor driver is designed to cater to a wide array of applications that require precise and reliable motor control, such as fans, blowers, and other small motor-driven devices.

At the heart of the LB11660RV-TLM-E is a set of features that make it an ideal choice for designers looking to enhance the performance of their motor control systems. The device operates on a supply voltage range from 10V to 28V, which allows for flexible integration into various system designs. Additionally, its built-in voltage regulator contributes to the stability of the operation by providing a stable supply voltage for the internal circuitry.

The LB11660RV-TLM-E is equipped with a comprehensive set of protection features that safeguard the motor and the driver itself from potential damage. These include thermal shutdown protection, which prevents overheating, and overcurrent protection, which protects the device from excessive current draw. Moreover, the lock protection and automatic restart functions ensure that the motor driver can recover from fault conditions without external intervention.

One of the key advantages of the LB11660RV-TLM-E is its ease of use. The device is designed with a simple, user-friendly interface that minimizes the number of external components required, thereby simplifying the design and reducing the overall cost. Its compact SSOP24 package makes it suitable for space-constrained applications, while still providing excellent thermal performance.

ON Semiconductor's commitment to environmental sustainability is reflected in the LB11660RV-TLM-E, which is produced with eco-friendly materials and complies with RoHS standards, ensuring minimal environmental impact.

In summary, the LB11660RV-TLM-E from ON Semiconductor stands out as a versatile and robust motor driver solution that offers high performance, comprehensive protection features, and user-friendly operation. Its adaptability and reliability make it an excellent choice for a wide range of motor control applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess