EN
  • EN
  • DE

LB11820M-TLM-E

Part No LB11820M-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3PHASE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174966-LB11820M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11820M-TLM-E CAD Model

Description

ON Semiconductor LB11820M-TLM-E Motor Driver IC

The LB11820M-TLM-E from ON Semiconductor is a highly-efficient motor driver integrated circuit (IC) designed to cater to the demanding requirements of modern motor driving applications. This versatile IC is well-suited for driving small brushless DC motors with precision and reliability.

Key Features

  • Motor Type Compatibility: Specifically designed for three-phase brushless DC motors, making it an ideal choice for a wide range of applications, including cooling fans and small pumps.
  • Operating Voltage Range: The device operates within a voltage range of 4.5V to 16V, providing flexibility for various power supply configurations and ensuring compatibility with low-voltage systems.
  • Output Current Capacity: It is capable of delivering an output current of up to 1A, allowing it to drive a range of small to medium-sized motors.
  • Low RDS(on) Transistors: The IC incorporates low on-resistance (RDS(on)) transistors, which minimize power loss and enhance overall efficiency, crucial for battery-powered and energy-conscious applications.
  • Protection Features: The LB11820M-TLM-E includes built-in thermal shutdown circuitry and a lock protection function, safeguarding the IC and the motor from potential damage due to overheating or lock conditions.
  • Compact Package: Housed in a compact SOP-10 package, this motor driver IC is suitable for space-constrained applications, allowing for more compact and streamlined designs.

Applications

This motor driver IC is highly versatile and can be used in a variety of applications where precise motor control and efficient operation are required. Some common applications include:

  • PC and laptop cooling fans
  • Portable cooling devices
  • Small pumps for medical and industrial equipment
  • Office automation machines
  • Battery-powered consumer electronics

With its robust design and comprehensive feature set, the LB11820M-TLM-E by ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient motor control solution in their next project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess