EN
  • EN
  • DE

LB11961V-TLM-E

Part No LB11961V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 070692-LB11961V-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11961V-TLM-E CAD Model

Description

The LB11961V-TLM-E from ON Semiconductor is a high-performance motor driver IC designed to efficiently drive a single-phase brushless DC motor. Built with precision and durability in mind, this compact yet robust driver IC is an ideal choice for a wide range of applications including cooling fans, home appliances, and office automation equipment.

Key Features

  • Single-Phase Brushless DC Motor Control: Specifically tailored to control single-phase motors, offering smooth and efficient operation.
  • Low Voltage Operation: With an operating voltage range of 3V to 16V, the LB11961V-TLM-E is versatile and suitable for battery-operated devices.
  • High Output Current: Capable of delivering an output current of up to 1.5A, making it a powerful choice for a range of motor-driven applications.
  • Lock Detection and Automatic Restart Functions: Enhances safety and reliability by detecting lock conditions and automatically attempting to restart the motor.
  • FG (Frequency Generator) Output Function: Provides a speed feedback signal, useful for speed control and monitoring applications.
  • Soft Switching Function: Reduces electromagnetic interference (EMI) and noise generated by the switching transistors.
  • Thermal Shutdown Circuit: Protects the IC from overheating, ensuring long-term reliability and safety.

Applications

  • PC and Server Cooling Fans
  • Home Appliances (e.g., Air Purifiers, Humidifiers)
  • Office Automation Equipment (e.g., Printers, Copiers)

Product Details

The LB11961V-TLM-E motor driver IC is offered in a compact SSOP-10 package, which allows for a minimal footprint on PCBs. Its lead-free and halogen-free design complies with current environmental standards, ensuring its suitability for eco-conscious applications. The IC integrates multiple protection features, making it a highly reliable solution for driving single-phase brushless DC motors in various consumer and industrial products.

With its combination of performance, efficiency, and reliability, the LB11961V-TLM-E from ON Semiconductor stands out as a superior motor driver solution for designers and engineers looking to optimize their motor control systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER STEPPING 64QFP / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
Bipolar Motor Driver DMOS Serial 28-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
35V 2.8A H-BRIDGE MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, SPI, ST
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess