EN
  • EN
  • DE

LB1668M-MPB-E

Part No LB1668M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.5A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 205982-LB1668M-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1668M-MPB-E CAD Model

Description

The LB1668M-MPB-E from ON Semiconductor is a highly efficient, low-voltage motor driver IC designed for a wide range of applications requiring precise motor control. This versatile component is capable of driving small brushed DC motors and is particularly well-suited for portable devices due to its low power consumption and compact form factor.

Key Features

  • Operating Voltage: The IC operates on a voltage range from 4 V to 13.5 V, making it compatible with various power supply standards and ensuring its adaptability to different design requirements.
  • Output Current: It can deliver an output current of up to 1.0 A, allowing it to drive motors with moderate power requirements without the need for additional components.
  • Low Saturation Voltage: The LB1668M-MPB-E features a low saturation voltage, which minimizes power loss and improves efficiency, a crucial aspect for battery-powered devices.
  • Integrated Thermal Shutdown: Safety is a priority with this IC, as it includes an integrated thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and stability.

Applications

The versatility of the LB1668M-MPB-E makes it an excellent choice for a variety of applications. It is commonly used in:

  • Portable electronic devices
  • Small household appliances
  • Battery-powered toys
  • Office automation machines
  • Healthcare equipment

Package and Quality

Packaged in a Mini Power Block (MPB), the LB1668M-MPB-E is designed to occupy minimal space on a circuit board while delivering robust performance. ON Semiconductor's commitment to quality ensures that each IC is manufactured to meet high standards, providing designers with a reliable and durable motor control solution.

Whether for consumer electronics, medical devices, or industrial automation, the LB1668M-MPB-E motor driver IC is an excellent choice for engineers looking to enhance their motor control systems with a compact, efficient, and reliable integrated circuit.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess