EN
  • EN
  • DE

LB1813MS-MPB-E

Part No LB1813MS-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75198-LB1813MS-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1813MS-MPB-E CAD Model

Description

ON Semiconductor LB1813MS-MPB-E Product Overview

The LB1813MS-MPB-E is a high-performance, low-voltage motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to provide efficient and reliable control for small motors found in a variety of applications including consumer electronics, automotive modules, and industrial automation systems.

Key Features:

  • Low Operating Voltage: The LB1813MS-MPB-E operates at a low voltage range, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High-Efficiency Design: This motor driver IC is designed with energy efficiency in mind, ensuring minimal power loss during operation, which contributes to the extended battery life of portable devices.
  • Compact Size: The small form factor of the LB1813MS-MPB-E allows it to be integrated into space-constrained applications without compromising performance.
  • Robust Output Drive: Despite its compact size, it offers a robust output drive capability, providing the necessary power to drive small motors effectively.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and overcurrent protection, enhancing the durability and reliability of the motor and the driver IC itself.

Applications:

The versatility of the LB1813MS-MPB-E motor driver IC makes it an ideal choice for a wide array of applications. Some common use cases include:

  • Portable electronic devices where battery life is a concern
  • Automotive modules requiring reliable motor control
  • Industrial automation systems where precision motor control is necessary
  • Consumer electronics that demand compact motor driver solutions

ON Semiconductor's LB1813MS-MPB-E motor driver IC stands out with its combination of low-voltage operation, high efficiency, and compact size. It is well-suited for designers looking to optimize their motor control solutions with a reliable, energy-efficient, and space-saving component.

Whether you are developing a new portable gadget, automotive module, or a sophisticated industrial machine, the LB1813MS-MPB-E from ON Semiconductor offers a scalable and robust motor control solution that can meet the demands of your innovative projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $9.7932
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess