EN
  • EN
  • DE

PC74HC702T

Part No PC74HC702T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269113-PC74HC702T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC702T CAD Model

Description

NXP PC74HC702T Product Overview

The NXP PC74HC702T is a high-performance integrated circuit that belongs to the 74HC family, known for its high-speed CMOS technology. This particular chip is designed to cater to a wide range of digital applications, where logic switching and signal buffering are required. The PC74HC702T stands out for its robustness, versatility, and low power consumption, making it a preferred choice for designers and engineers in the electronics industry.

Key Features

  • Logic Type: The PC74HC702T is a dual 2-channel multiplexer that provides efficient data selection to the output pins based on the control signals.
  • High-Speed CMOS Technology: Utilizing CMOS technology, the device ensures high speed with low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing design flexibility for various system voltage requirements.
  • Low Power Consumption: The low power characteristics minimize the overall power usage of the system, leading to longer battery life and reduced heat dissipation.
  • Compatibility: The inputs are compatible with TTL levels, which allows the device to interface with older logic families, making it suitable for mixed-logic environments.
  • High Noise Immunity: The chip has a high noise immunity characteristic of the CMOS family, ensuring stable performance even in electrically noisy conditions.

Applications

The PC74HC702T is adept for use in a multitude of applications that require data routing, signal gating, and logic operations. Its applications span across consumer electronics, telecommunications, computing devices, and industrial control systems. Specifically, it can be found in:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Logic conversion
  • Binary decoding and selection

Quality and Reliability

NXP is known for its commitment to quality, and the PC74HC702T is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. The device is available in a surface-mount package, making it suitable for modern, compact PCB designs.

With its combination of features, the NXP PC74HC702T is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions in their digital logic applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess