EN
  • EN
  • DE

RDS035L03TB

Part No RDS035L03TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 292589-RDS035L03TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDS035L03TB CAD Model

Description

The RDS035L03TB is an N-channel power MOSFET from Rohm Semiconductor, designed for efficient power switching applications. Its primary features include low on-resistance and high-speed switching, making it suitable for DC-DC converters, load switches, and power management circuits. The TB package represents a specific surface-mount package designed for effective heat dissipation and compact size.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Motor control systems
  • Battery-powered devices

Features:

  • N-channel MOSFET
  • Low on-resistance (Rds(on))
  • TB surface mount package
  • Logic level gate drive
  • High-speed switching
  • RoHS compliant

Benefits:

  • Improved energy efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Compact size for space-constrained applications
  • Simplified gate drive with logic level gate drive
  • Faster switching speeds for high-frequency applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The RDS035L03TB typically features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating that depends on the package's thermal capabilities and operating conditions. The low on-resistance minimizes conduction losses, improving overall efficiency. The TB package enhances heat dissipation, allowing for higher current handling capabilities. Logic-level gate drive simplifies the driving circuitry, allowing direct control from microcontrollers or other logic devices. It is important to consult the Rohm Semiconductor datasheet for precise specifications, including thermal resistance, maximum current ratings, and gate drive requirements. Its combination of low on-resistance, efficient thermal performance, and logic-level drive makes it well-suited for a variety of power management applications.

Note: Always refer to the official Rohm Semiconductor datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0869 $57.7885
1,620+ $0.0714 $115.6680
2,510+ $0.0691 $173.4410
3,455+ $0.0669 $231.1395
4,465+ $0.0647 $288.8855
5,980+ $0.0580 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess