The MAX11646EUA+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This compact device offers a dual-channel configuration and operates from a single supply voltage ranging from 2.7V to 5.5V, making it ideal for a wide range of applications including portable devices, battery-operated equipment, and power-sensitive applications.
Key Features
- Resolution: 12-bit resolution provides high precision for a variety of measurement tasks.
- Channels: Two single-ended input channels allow for flexible signal acquisition.
- Supply Voltage: Operates from a single 2.7V to 5.5V supply, accommodating diverse system power requirements.
- Sample Rate: Up to 94.4ksps (kilo-samples per second), enabling fast data acquisition for real-time processing.
- Low Power: The device features a power-saving shutdown mode, reducing power consumption when not in active use.
- Interface: Serial interface compatible with SPI, QSPI, and MICROWIRE, ensuring easy integration with most microcontrollers.
- Package: Available in a small 8-pin µMAX package, which is suitable for space-constrained applications.
Applications
The MAX11646EUA+ is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-powered devices
- Portable instrumentation
- Medical devices
- Industrial control systems
Performance and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX11646EUA+ is no exception. It is designed to deliver consistent performance while minimizing power consumption, ensuring that your application runs efficiently. The device's robust design and high precision make it a reliable choice for critical measurement and control tasks.