EN
  • EN
  • DE

LB1833M-MPB-E

Part No LB1833M-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75217-LB1833M-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1833M-MPB-E CAD Model

Description

Product Overview: LB1833M-MPB-E

The LB1833M-MPB-E is a high-performance, low-voltage motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically tailored for the precise control of small DC motors, making it an ideal choice for a variety of applications including portable devices, cameras, and other compact electronic equipment.

Key Features

  • Low Voltage Operation: The LB1833M-MPB-E operates at a low voltage range, which makes it suitable for battery-powered applications where energy efficiency is critical.
  • Dual H-Bridge Driver: It features a dual H-Bridge configuration that can drive two DC motors independently, providing flexibility in control and design.
  • Low Saturation Voltage: The device boasts a low saturation voltage, reducing power loss and improving overall efficiency.
  • Forward and Reverse Rotation Control: This motor driver IC allows for easy control of motor direction, enabling both forward and reverse rotations.
  • Brake Function: It includes a brake function which can be activated to rapidly stop the motor, enhancing the safety and responsiveness of the application.
  • Thermal Shutdown Circuit: To protect against overheating, the LB1833M-MPB-E is equipped with a thermal shutdown circuit which automatically disables the motor drive when the chip temperature exceeds safe operating limits.

Applications

The versatility of the LB1833M-MPB-E makes it suitable for a wide range of applications. Its low voltage operation and energy efficiency are perfect for portable electronic devices, while its precise motor control capabilities are ideal for autofocus and zoom functions in cameras. Additionally, its compact size and dual motor control options make it an excellent choice for robotic applications and small electric toys.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the LB1833M-MPB-E is no exception. This motor driver IC is built to meet high standards of reliability, ensuring a long operational life and consistent performance in all supported applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.0349
NXP / Nexperia
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,138 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess