EN
  • EN
  • DE

LB1857M-TLM-E

Part No LB1857M-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922714-LB1857M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1857M-TLM-E CAD Model

Description

Product Overview: LB1857M-TLM-E by ON Semiconductor

The LB1857M-TLM-E is a high-performance motor driver IC manufactured by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions in the semiconductor industry. This product is specifically designed to cater to the increasing demands for compact, efficient, and reliable motor control in various applications.

The LB1857M-TLM-E is capable of driving small brush motors with precision and efficiency. It is particularly suitable for portable devices due to its low voltage operation and minimal power consumption. This motor driver IC integrates a full H-bridge driver, which enables it to control the direction and speed of a DC motor with ease.

Key Features:

  • Low Voltage Operation: The device operates at a low voltage range, making it ideal for battery-powered applications where power efficiency is critical.
  • High Output Current: Despite its compact size, the LB1857M-TLM-E can deliver a high output current, providing sufficient power for small to medium-sized DC motors.
  • Built-in Protection Features: The IC comes with various protection features, including thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the longevity and reliability of both the motor and the driver.
  • Compact Package: The LB1857M-TLM-E is available in a small package, making it easy to integrate into space-constrained designs without compromising performance.
  • Simple Control Interface: With an easy-to-use control interface, the IC allows for straightforward integration into system designs, reducing development time and complexity.

Applications:

The versatility of the LB1857M-TLM-E makes it an excellent choice for a wide range of applications, such as:

  • Portable electronic devices
  • Battery-operated toys
  • Small household appliances
  • Personal care products

ON Semiconductor's commitment to quality ensures that the LB1857M-TLM-E meets the highest standards of performance and reliability. With its advanced features and robust design, this motor driver IC is a standout component for designers looking to enhance the functionality and efficiency of their motor-driven products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5775 $63.4650
14+ $8.6787 $121.5018
21+ $8.4084 $176.5764
29+ $8.1370 $235.9730
37+ $7.8656 $291.0272
50+ $7.0524 $352.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess