EN
  • EN
  • DE

LB1955

Part No LB1955
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75343-LB1955
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1955 CAD Model

Description

The LB1955 from ON Semiconductor is a high-performance, low-voltage, bidirectional motor driver that is designed to cater to the demanding requirements of modern compact electronic devices. This motor driver is particularly suited for applications requiring efficient control of small motors, such as those found in portable electronic devices, cameras, and other precision instruments.

Key Features

  • Low Voltage Operation: The LB1955 operates at a voltage range that is ideal for battery-powered devices, ensuring efficient performance without compromising on power.
  • Bidirectional Control: With the ability to drive motors in both clockwise and counterclockwise directions, the LB1955 provides versatile control for a wide range of applications.
  • Integrated Output Transistors: The device includes built-in output transistors, which reduces the number of external components required and simplifies the circuit design.
  • Brake Function: An integrated brake function allows for rapid stopping of the motor, enhancing the safety and precision of the device's operation.
  • Thermal Shutdown Circuit: To ensure the protection of the motor driver and the overall device, the LB1955 comes with a thermal shutdown circuit that prevents damage due to overheating.

Applications

The LB1955 is a versatile motor driver that can be used in a variety of applications. Its compact size and efficient operation make it an excellent choice for:

  • Portable electronic devices
  • Miniature cameras and video equipment
  • Office automation equipment
  • Precision instruments and robotics

Technical Specifications

The LB1955 operates within a voltage range of 2.5V to 9.0V, making it compatible with a variety of low-voltage power sources. The device is capable of delivering an output current sufficient for driving small motors, and its power-saving design contributes to the extended battery life of portable devices.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LB1955 is manufactured to meet high standards, ensuring consistent performance and durability in a range of operating conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess