EN
  • EN
  • DE

TS1872IDTSOP8

Part No TS1872IDTSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975157-TS1872IDTSOP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS1872IDTSOP8 CAD Model

Description

Product Overview: TS1872IDTSOP8 by STMicroelectronics

The TS1872IDTSOP8 is a high-performance, dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to operate with single or dual supplies, making it a versatile choice for a wide range of electronic applications.

Encased in a compact TSOP-8 package, the TS1872IDTSOP8 boasts a low-power consumption profile, which is ideal for battery-powered devices and energy-efficient designs. This is a critical feature for modern electronics where power efficiency is paramount. The device offers a wide supply voltage range from 2.7V to 16V, providing flexibility in various circuit configurations.

The TS1872IDTSOP8 is characterized by its low input offset voltage and high gain bandwidth product. These features ensure accurate signal amplification with minimal distortion, making it suitable for high-fidelity audio applications, sensor signal conditioning, and active filtering tasks. Additionally, the op-amp has a phase reversal protection that prevents unwanted phase shifts, which can be crucial in control systems and audio processing.

With a low input bias current, the TS1872IDTSOP8 is also a good fit for precision applications, such as medical instrumentation and measurement equipment. Its ability to operate at a wide temperature range from -40°C to +85°C ensures reliability and consistent performance in harsh environments, further extending its applicability across industrial and automotive sectors.

Moreover, the TS1872IDTSOP8 features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This is particularly useful in portable devices where maximizing the signal amplitude is necessary to maintain a high signal-to-noise ratio.

In summary, the TS1872IDTSOP8 from STMicroelectronics stands out for its low power consumption, wide supply voltage range, high precision, and robust performance. Its compact size and versatility make it an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess