EN
  • EN
  • DE

X4045I

Part No X4045I
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403934-X4045I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X4045I CAD Model

Description

The Intersil X4045I is a 4Kbit EEPROM, organized as 512 x 8 bits, offering non-volatile data storage. It's designed for low-power applications where data retention is critical, even when power is removed. This EEPROM is commonly used for storing configuration settings, calibration data, and other critical information in embedded systems.

Applications

  • Embedded Systems: Used for storing configuration settings, calibration data, and other critical information.
  • Industrial Automation: Storing parameters for programmable logic controllers (PLCs) and other industrial control equipment.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and settings.
  • Automotive Applications: Storing vehicle identification numbers (VINs) and other critical vehicle data.
  • Consumer Electronics: Storing user preferences in devices like TVs, DVD players, and set-top boxes.

Features

  • Non-Volatile Memory: Data is retained even when power is removed.
  • 4Kbit Capacity: Organized as 512 x 8 bits.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Serial Interface: Commonly utilizes a serial interface such as I2C or SPI.
  • Write Protection: Prevents accidental data overwriting.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • Wide Operating Voltage: Typically operates from 2.7V to 5.5V.

Benefits

  • Reliable Data Storage: Ensures data integrity and retention in various operating conditions.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simple interface allows for straightforward integration into existing systems.
  • Cost-Effective Solution: Provides a reliable and affordable option for non-volatile memory needs.
  • Durable: High endurance ensures long-term reliability and performance.

Additional Details

The X4045I is generally available in various packages, including DIP, SOIC, and TSSOP. The operating temperature range is typically from -40°C to +85°C. Key features often include self-timed write cycles and page write capability for faster write operations. Compatibility with various microcontrollers from different manufacturers provides design flexibility. Refer to the datasheet for specific timing characteristics, pinout details, and power consumption figures.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess