EN
  • EN
  • DE

LC3517BSL-15

Part No LC3517BSL-15
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75874-LC3517BSL-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC3517BSL-15 CAD Model

Description

The ON Semiconductor LC3517BSL-15 is a high-speed, low-power CMOS Static Random Access Memory (SRAM) device that offers a reliable and efficient memory solution for a wide range of applications. This product features a 2K x 8-bit organization, making it ideal for use in systems that require fast access to small chunks of data.

Key Features

  • Memory Capacity: 2K x 8 bits, providing 16 kilobits of storage.
  • Access Time: Fast access time of 150ns, allowing for quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply, minimizing power requirements and simplifying power supply design.
  • Low Power Consumption: Features low standby and operational power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Built with advanced CMOS technology, ensuring high reliability and longevity.
  • Package Type: Available in a 24-pin plastic DIP (Dual In-line Package), which is easy to handle and compatible with standard sockets.

Applications

The LC3517BSL-15 is versatile and can be used in various applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Communication devices
  • Industrial control systems
  • Automotive electronics
  • Instrumentation and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC3517BSL-15 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring stable operation under a wide range of environmental conditions.

Support and Documentation

Comprehensive technical support and documentation are available for the LC3517BSL-15, including datasheets, application notes, and design guides. This ensures that integrating the SRAM into your design is as seamless as possible, with resources readily available to assist with any technical challenges.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess