The LC3518BL-15 is a high-performance CMOS Static Random Access Memory (SRAM) device from the reputed manufacturer ON Semiconductor. This memory chip features a generous storage capacity of 512 kilobits, organized as 32,768 words by 16 bits, suitable for a wide array of electronic applications that require fast access and low power consumption.
Key Features:
- Access Time: The device boasts an impressive access time of 15 nanoseconds, facilitating quick data retrieval and enhancing overall system performance.
- Single 5V Power Supply: The LC3518BL-15 operates on a single 5V power supply, making it compatible with many standard digital systems and simplifying power management.
- Low Power Operation: It is designed for low power consumption, featuring a power-down mode that significantly reduces power usage when the memory is not in active use.
- CMOS Technology: Built on CMOS technology, the device is known for its high noise immunity and low static power consumption.
- Easy Memory Expansion: The chip's design allows for easy memory expansion, with no clock or refresh required, which is ideal for systems with increasing memory needs.
Applications:
The LC3518BL-15 SRAM chip is versatile and can be used in various application areas, including:
- Embedded systems
- Telecommunications
- Industrial controls
- Automotive electronics
- Medical devices
- Instrumentation
Quality and Reliability:
ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The LC3518BL-15 is manufactured to the highest standards, ensuring stable and reliable performance in even the most demanding conditions.
Package and Availability:
The LC3518BL-15 comes in a standard TSOP (Thin Small Outline Package) type II package, which is conducive for space-saving designs. Check with authorized distributors for availability and bulk ordering options.