EN
  • EN
  • DE

ATSAMHA1E16A-XPRO

Part No ATSAMHA1E16A-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAMHA1E16A XPLAINED PRO ATSAMHA1 / ATSAMHA1E16A SAMHA1E16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM HA1
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform SAMHA1E16A Xplained Pro
Utilized IC / Part ATSAMHA1E16A
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAMHA1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1010689-ATSAMHA1E16A-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1E16A-XPRO CAD Model

Description

Microchip Technology ATSAMHA1E16A-XPRO Product Overview

The ATSAMHA1E16A-XPRO is an extension board introduced by Microchip Technology, designed to offer a versatile development experience for users working with the SAMHA1 series of ARM Cortex-M0+ based microcontrollers. This Xplained Pro evaluation kit is an ideal platform for early prototyping and testing of various applications, ranging from general-purpose embedded systems to more specific use-cases like Internet of Things (IoT) devices, sensor hubs, and low-power hardware solutions.

The board features the ATSAMHA1E16A microcontroller which boasts a 32-bit ARM Cortex-M0+ processor, offering a perfect balance between performance and power efficiency. With 16KB of RAM and 256KB of flash memory, developers have ample space for code and data storage, facilitating complex and memory-intensive applications.

Key Features:

  • ARM Cortex-M0+ processor running at up to 48MHz
  • 256KB of in-system self-programmable flash
  • 16KB of SRAM and 4KB of EEPROM
  • Full-speed USB Device and embedded Host
  • Support for external debugger through the embedded debugger (EDBG)
  • Auto-ID for board identification in the Atmel Studio
  • One reset button and one user button
  • Three extension headers for easy access to the I/Os
  • Power options include USB or external sources

In addition to its robust hardware features, the ATSAMHA1E16A-XPRO board comes equipped with an embedded debugger (EDBG), which eliminates the need for external tools and facilitates a seamless debugging and programming experience. The EDBG also supports a virtual COM port that can be used for device programming and traditional debug port interfaces.

Developers can take advantage of the Atmel Studio Integrated Development Environment (IDE) for streamlined development, which provides a comprehensive ecosystem when combined with the Xplained Pro kit. The board is also compatible with various extension boards from Microchip, which can be connected through the three extension headers, allowing for a modular and scalable approach to system design.

The ATSAMHA1E16A-XPRO is an excellent choice for developers looking to explore the capabilities of the SAMHA1 series MCUs, with its rich set of peripherals and interfaces, extensive support, and the ability to scale designs from prototype to production.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess