The ON Semiconductor LC3664NML-12 is a high-performance, low-power CMOS Static Random Access Memory (SRAM) device designed to deliver reliable and fast memory solutions for a wide range of applications. With a 64K-bit (8K x 8) memory configuration, this SRAM is ideal for use in embedded systems, automotive electronics, telecommunications, and portable computing devices where efficient data storage and retrieval are crucial.
Key Features
- Memory Size: 64K-bit (8K x 8) offering ample storage for critical data.
- Access Time: Fast access time of 12 ns, enabling quick read and write operations.
- Operating Voltage: Single power supply voltage of 5V ±10%, suitable for standard digital circuits.
- Low Power Consumption: Features power-down mode for reduced power usage when the device is not in active operation.
- Package: Available in a 28-pin 300 mil SOJ package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
Product Applications
The ON Semiconductor LC3664NML-12 SRAM is versatile and can be integrated into various electronic systems, including:
- Embedded microcontroller/microprocessor systems
- Automotive control units and infotainment systems
- Industrial control and automation systems
- Networking equipment such as routers and switches
- Portable devices and mobile computing platforms
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the LC3664NML-12 is no exception. The product is manufactured to meet high-quality standards, ensuring long-term reliability and performance in demanding applications. Customers can trust ON Semiconductor's expertise in memory technology to provide a robust and efficient SRAM solution with the LC3664NML-12.