The ON Semiconductor LC65204A-4D95 is a highly integrated circuit designed for a wide range of applications that demand a robust and efficient microcontroller. This product stands out for its remarkable combination of performance, power efficiency, and versatility, making it a go-to choice for engineers and designers across various industries.
Key Features
- Advanced Processing Core: At the heart of the LC65204A-4D95 lies a sophisticated processing core that delivers the computational power required for complex tasks without compromising on energy efficiency.
- Memory Capabilities: This microcontroller comes equipped with ample memory resources, including a generous amount of on-chip ROM and RAM, to handle demanding applications and data-intensive processes.
- Peripheral Integration: A suite of integrated peripherals enhances the functionality of the LC65204A-4D95, providing capabilities such as analog-to-digital conversion, multiple communication interfaces, and timer/counters for precision timing operations.
- Power Management: The device features sophisticated power management options that enable operation in various power modes, significantly reducing power consumption during idle periods and extending battery life in portable applications.
- Robust Design: Built with reliability in mind, the LC65204A-4D95 is designed to withstand harsh conditions and provide stable operation over a wide temperature range, making it suitable for industrial and automotive applications.
Applications
The versatility of the LC65204A-4D95 allows it to be utilized in a multitude of applications, including:
- Industrial control systems
- Automotive control modules
- Consumer electronics
- Home automation
- Internet of Things (IoT) devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
QFP (Quad Flat Package) |
| Memory |
Integrated ROM and RAM |
For engineers and product developers seeking a reliable and capable microcontroller, the ON Semiconductor LC65204A-4D95 offers a balanced mix of performance, power efficiency, and feature integration, making it an excellent choice for a wide range of electronic designs.