EN
  • EN
  • DE

GAL20V8AS12HC1J

Part No GAL20V8AS12HC1J
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description GAL20V8AS-12HC1J St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060451-GAL20V8AS12HC1J
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8AS12HC1J CAD Model

Description

STMicroelectronics GAL20V8AS12HC1J Product Overview

The GAL20V8AS12HC1J is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Generic Array Logic device produced by STMicroelectronics. Embodying a perfect blend of flexibility, speed, and power, this device is designed to cater to the demanding needs of complex digital systems. The GAL20V8AS12HC1J offers a versatile solution for system designers looking to implement customized logic functions in their circuits.

Key Features

  • High-Speed Performance: With a propagation delay of 12ns, this device ensures swift signal processing, making it suitable for high-speed applications.
  • EE CMOS Technology: The electrically erasable CMOS technology allows for in-circuit reprogramming and reduces static power consumption.
  • High-Density: The GAL20V8AS12HC1J offers a high logic gate density, providing the capability to integrate multiple functions within a single chip.
  • Flexible Architecture: The device's architecture allows for the implementation of complex combinational and sequential logic circuits, offering designers the flexibility to meet specific design requirements.
  • Preload and Power-On Reset: The GAL20V8AS12HC1J includes features that allow for easy testing and initialization of the device upon power-up.

Applications

The GAL20V8AS12HC1J is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • High-speed data processing equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The GAL20V8AS12HC1J is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for critical applications. The device is also supported by comprehensive technical documentation and customer support, making it a trustworthy choice for designers and engineers.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess