EN
  • EN
  • DE

LC6543N-4H22-TLM-E

Part No LC6543N-4H22-TLM-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 4-BIT MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC6543N
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1068943-LC6543N-4H22-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC6543N-4H22-TLM-E CAD Model

Description

The ON Semiconductor LC6543N-4H22-TLM-E is a high-performance, low-power microcontroller designed to cater to a wide range of applications in the embedded systems industry. This microcontroller is part of ON Semiconductor's renowned family of robust and reliable semiconductor products, offering a perfect blend of efficiency, durability, and versatility.

Featuring a sophisticated architecture, the LC6543N-4H22-TLM-E is built to deliver optimal performance with minimal power consumption. It operates at a nominal voltage, making it an ideal choice for battery-powered devices and applications where energy efficiency is paramount. The device boasts a comprehensive set of peripherals, including multiple timers, communication interfaces, and analog-to-digital converters (ADCs), providing developers with the flexibility to handle complex tasks and connectivity options.

The microcontroller's memory configuration includes a generous amount of flash memory, which allows for the storage of large application codebases without the need for external memory components. Additionally, it is equipped with RAM for efficient data handling and processing. The LC6543N-4H22-TLM-E is designed with a focus on ease of development, supporting a range of development tools and software that streamline the programming and debugging process.

ON Semiconductor's commitment to quality is evident in the LC6543N-4H22-TLM-E, which is built to meet stringent industry standards for reliability and longevity. The device is housed in a robust package that ensures protection against environmental factors and mechanical stress, making it suitable for deployment in harsh industrial environments.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the LC6543N-4H22-TLM-E offers a scalable and cost-effective solution that does not compromise on performance. Its integration of advanced features with a focus on power efficiency makes it a top contender for engineers and designers looking to create innovative products in today's competitive market.

Overall, the LC6543N-4H22-TLM-E from ON Semiconductor is a testament to the company's dedication to providing high-quality, high-performance components for the electronics industry.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess