EN
  • EN
  • DE

LC72131KM-TLM-E

Part No LC72131KM-TLM-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294747-LC72131KM-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72131KM-TLM-E CAD Model

Description

ON Semiconductor LC72131KM-TLM-E: The Precision PLL Frequency Synthesizer

The LC72131KM-TLM-E is a state-of-the-art PLL (Phase Locked Loop) frequency synthesizer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is tailored for high-performance applications that require precise frequency synthesis, such as telecommunications, radio receivers, and other RF (Radio Frequency) systems.

With its advanced PLL technology, the LC72131KM-TLM-E offers exceptional phase noise performance, which is critical for maintaining signal integrity in communication systems. The device operates over a wide frequency range, making it versatile for various applications. It is particularly well-suited for FM/AM radio systems where stable and accurate frequency control is paramount.

Key Features:

  • High-Resolution: The device provides fine frequency resolution, enabling precise tuning capabilities that are essential for modern RF applications.
  • Low Phase Noise: The LC72131KM-TLM-E boasts low phase noise characteristics, ensuring a clean signal with minimal interference.
  • Wide Operating Voltage Range: This synthesizer operates effectively across a range of voltages, offering flexibility in system design and power management.
  • Serial Data Control: It features serial data control for easy integration with microcontrollers and digital systems, allowing for seamless communication and control within electronic designs.
  • Compact Package: The device comes in a compact package, which is ideal for space-constrained applications without compromising on performance.

The LC72131KM-TLM-E is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its robust design ensures long-term stability and performance, making it a preferred choice for designers looking for a dependable frequency synthesizer solution.

Whether you are developing a sophisticated communication system or a simple radio receiver, the LC72131KM-TLM-E from ON Semiconductor is an excellent choice for your frequency synthesis needs, providing the precision and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess