The LC72146MHS is a highly integrated, high-performance product from ON Semiconductor that is designed to cater to the demanding needs of modern communication systems. This precision device is a testament to ON Semiconductor's commitment to providing innovative solutions that combine efficiency with reliability.
Key Features
- Frequency Synthesizer: The LC72146MHS is equipped with a frequency synthesizer that allows for precise frequency generation, making it ideal for applications requiring accurate signal processing.
- Low Power Consumption: Designed with energy efficiency in mind, this product operates on low power, reducing the overall power requirements of the system it is integrated into.
- High Stability: Stability is a core feature of the LC72146MHS, ensuring that it performs consistently under varying conditions and maintains its accuracy over time.
- Versatile Applications: It is suitable for a wide range of applications, including but not limited to wireless communication devices, RF systems, and precision instrumentation.
Technical Specifications
Parameter
Value
Operating Voltage
Typically 2.7V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
MHS (Micro Lead Frame Package)
Applications
The LC72146MHS from ON Semiconductor is designed to be a versatile component suitable for a variety of applications. Its precision and reliability make it an ideal choice for use in:
- Wireless communication devices
- RF signal generation and processing
- Automotive electronics
- Consumer electronics
- Industrial control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LC72146MHS is no exception. Manufactured to the highest standards, this product is designed for long-term reliability, ensuring that it can withstand the rigors of everyday use in various applications.