EN
  • EN
  • DE

MC100EL13DWG

Part No MC100EL13DWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:3 1GHZ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input ECL, PECL
Output ECL, PECL
Frequency - Max 1 GHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100EL13
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883214-MC100EL13DWG
Ultra Librarian 3D Model Ultra Librarian MC100EL13DWG CAD Model

Description

The MC100EL13DWG from ON Semiconductor is a high-performance ECL divide by four divider integrated circuit, housed in a compact SOIC-8 package. This device is part of ON Semiconductor's 100EL series, renowned for its high-speed operation and reliability. The MC100EL13DWG is designed to cater to the demanding requirements of high-frequency clock distribution systems, communication infrastructures, and advanced computing applications.

Key Features

  • High-Speed Performance: The device operates at exceptional propagation delay and frequency characteristics, making it suitable for applications requiring fast signal processing.
  • Differential ECL Inputs and Outputs: It features fully differential inputs and outputs, providing improved noise immunity and signal integrity.
  • Extended Supply Voltage Range: The MC100EL13DWG can operate over a wide range of supply voltages, from -4.2V to -5.7V, providing flexibility in various power environments.
  • Thermal Efficiency: The SOIC-8 package offers excellent thermal performance, ensuring the device operates within its temperature specifications under high-speed conditions.
  • Compatibility: Its design ensures compatibility with both ECL and PECL logic families, broadening its application scope.

Applications

The MC100EL13DWG is ideal for a variety of high-speed digital applications, including:

  • Clock distribution and frequency division
  • PLL (Phase-Locked Loop) circuits
  • High-speed data communication systems
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EL13DWG is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. The device also meets or exceeds the industry standards for ECL integrated circuits, providing designers with confidence in their system designs.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the MC100EL13DWG, including datasheets, application notes, and design tools. Customers can access these resources on the ON Semiconductor website or contact their technical support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6808 $61.4464
19+ $6.3017 $119.7323
29+ $6.1053 $177.0537
40+ $5.9078 $236.3120
51+ $5.7115 $291.2865
68+ $5.1201 $348.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess