EN
  • EN
  • DE

LC72191JMA-AH

Part No LC72191JMA-AH
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC PLL FREQ SYSTHESIZER MFP24S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Main Purpose Car Stereo Tuner
Input Clock, Crystal
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Supply Voltage - Operating 3.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 127276-LC72191JMA-AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72191JMA-AH CAD Model

Description

ON Semiconductor LC72191JMA-AH Product Overview

The LC72191JMA-AH is a high-performance frequency synthesizer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is specifically tailored for use in radio applications, particularly those that require precise frequency control, such as AM/FM radio receivers and broadcasting equipment.

Key Features

  • Wide Frequency Range: The LC72191JMA-AH can handle a broad range of frequencies, making it suitable for a variety of radio applications.
  • High Resolution: It offers excellent frequency resolution, ensuring that users can tune into their desired stations with exceptional clarity and stability.
  • Low Power Consumption: As with many ON Semiconductor products, this frequency synthesizer is designed to be energy efficient, which is critical for battery-powered devices.
  • Serial Data Control: This IC utilizes a serial data control interface, which simplifies the integration into system designs and allows for easy control over the frequency settings.
  • PLL (Phase Locked Loop) Circuit: The inclusion of a PLL circuit ensures accurate frequency synthesis, which is essential for maintaining signal integrity in radio communications.

Applications

The LC72191JMA-AH is ideal for a range of applications, including but not limited to:

  • AM/FM radio receivers
  • Car audio systems
  • Home audio equipment
  • Portable radio devices
  • Broadcasting equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC72191JMA-AH is no exception. This product is manufactured to meet high standards, ensuring reliable performance even under challenging conditions. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making the integration of the LC72191JMA-AH into your design project as seamless as possible.

Conclusion

Overall, the LC72191JMA-AH from ON Semiconductor is a versatile and efficient solution for frequency synthesis in radio-related applications. Its combination of wide frequency range, high resolution, and low power consumption, along with the convenience of serial data control, makes it a top choice for designers looking to create high-quality radio systems.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess