The LC73881 from ON Semiconductor is a highly integrated circuit designed for use in electronic tuning systems. This versatile IC is specifically engineered to provide reliable performance in applications such as car radios, home audio systems, and other consumer electronics that require precise electronic tuning functionality.
Key Features
- High Integration: The LC73881 integrates several functions into a single chip, which reduces the number of components required in the design and simplifies the circuit complexity.
- Frequency Synthesizer: It includes a built-in frequency synthesizer with a PLL (Phase Locked Loop) circuit, enabling accurate and stable tuning across a wide range of frequencies.
- Easy Control Interface: The IC can be controlled via a simple serial control interface, making it easy to integrate with microcontrollers and other digital systems.
- Low Power Consumption: Designed with power efficiency in mind, the LC73881 operates with low power consumption, making it suitable for battery-powered devices.
- Versatile Application: Its robust design and functionality make it an excellent choice for AM/FM radio tuning systems, whether for automotive or home entertainment use.
Product Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-30°C to +85°C |
| Package Type |
SOP (Small Outline Package) |
| Mounting Type |
Surface Mount |
The LC73881 is a testament to ON Semiconductor's commitment to providing innovative solutions for the electronics industry. With its combination of integration, ease of use, and efficiency, it stands out as a top choice for designers looking to enhance their electronic tuning systems with a reliable and high-performance IC.