EN
  • EN
  • DE

LC74152B

Part No LC74152B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76459-LC74152B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC74152B CAD Model

Description

The LC74152B from ON Semiconductor is a high-performance, low-power CMOS device designed for a wide range of digital applications. This product is renowned for its reliability and efficiency, making it an ideal choice for engineers and designers looking to enhance their electronic systems.

Key Features

  • High-Speed Operation: The LC74152B is capable of processing signals at a rapid pace, ensuring swift data handling and response times in critical applications.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power requirements, which is essential for battery-powered or energy-sensitive designs.
  • Durability: Built to withstand harsh conditions, the LC74152B maintains its performance over a wide temperature range and is resistant to voltage fluctuations.
  • Versatility: With its flexible design, the LC74152B can be integrated into a variety of digital circuits, including timers, counters, and complex data processing units.

Applications

The LC74152B is suited for an array of applications, particularly in the fields of:

  • Consumer Electronics: Enhancing the functionality of devices such as smartphones, tablets, and wearable technology.
  • Automotive Systems: Contributing to the reliability and efficiency of automotive electronics, including navigation and infotainment systems.
  • Industrial Automation: Providing the processing power needed for control systems, sensors, and robotics.
  • Telecommunications: Supporting the infrastructure for data transmission and signal processing.

Technical Specifications

The LC74152B comes with a set of technical specifications that enable its high performance:

  • Operating Voltage Range: Ensures compatibility with various power supply standards.
  • Output Drive Capability: Capable of driving multiple loads simultaneously without performance degradation.
  • Package Options: Available in multiple package types to fit different design requirements and space constraints.

ON Semiconductor's commitment to quality is evident in the LC74152B, providing customers with a product that delivers both performance and durability. For detailed information about the LC74152B, including datasheets, technical documentation, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess