ON Semiconductor's LC7461-8103 is a high-performance integrated circuit designed for advanced electronic applications. This robust component is ideal for designers looking to improve system reliability and efficiency in a variety of products, ranging from automotive systems to industrial automation.
Key Features
- High Integration: The LC7461-8103 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
- Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage, making it suitable for battery-operated devices.
- Durable Design: Built to withstand harsh conditions, the LC7461-8103 operates reliably in extreme temperatures and environments.
- Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the LC7461-8103 delivers consistent performance and high-quality output.
Applications
The versatility of the LC7461-8103 allows it to be used in a wide array of applications. It is particularly well-suited for:
- Automotive electronics, such as engine control units and dashboard instrumentation
- Industrial automation systems, including PLCs and motor control centers
- Consumer electronics that require reliable performance, like smart home devices and wearables
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Surface-Mount |
| Quality and Reliability |
Automotive Grade |
With its blend of durability, efficiency, and high performance, the LC7461-8103 from ON Semiconductor is an excellent choice for engineers and designers looking to enhance their products with a reliable and versatile integrated circuit.