ON Semiconductor LC7536M-TLM-E Product Overview
The LC7536M-TLM-E is a high-performance electronic volume control system designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to provide precise volume control in audio applications, making it an ideal solution for a wide range of consumer electronics such as home theater systems, televisions, and high-fidelity audio equipment.
Key Features
- High Precision: The LC7536M-TLM-E offers exceptional precision in volume adjustment, allowing for smooth and accurate control over the audio output.
- Serial Data Control: This device supports serial data control, enabling easy integration with microcontrollers and other digital systems for seamless operation.
- Wide Operating Voltage Range: It operates within a broad voltage range, ensuring compatibility with various power supplies and systems.
- Low Distortion: The product is designed to minimize distortion, ensuring high-quality audio performance without compromising sound integrity.
- Compact Package: The LC7536M-TLM-E comes in a compact package, making it suitable for space-constrained applications.
Applications
This versatile electronic volume controller is perfect for a variety of applications, including but not limited to:
- Audio/Visual Equipment
- Home Theater Systems
- Professional Audio Systems
- Car Audio Systems
- Television Sets
Technical Specifications
The LC7536M-TLM-E is characterized by its robust technical specifications which include:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOP (Small Outline Package)
The integration of the LC7536M-TLM-E into your audio system ensures a user-friendly interface with precise volume control, contributing to an enhanced audio experience. ON Semiconductor's commitment to quality and performance is evident in this product, making it a reliable choice for designers and manufacturers looking to incorporate advanced volume control into their audio solutions.