ON Semiconductor LC75384NE-R Electronic Volume Control IC
The LC75384NE-R from ON Semiconductor is a sophisticated electronic volume control integrated circuit (IC) designed to deliver high-quality audio performance with a wide range of functionalities. This IC is particularly suited for audio equipment that requires precise volume adjustment, tone control, and input selection. Its versatility makes it an ideal choice for a variety of applications including home theater systems, Hi-Fi audio setups, and professional audio mixing equipment.
Key Features:
- High-Resolution Control: The LC75384NE-R provides fine volume control, allowing for smooth and precise adjustments to the audio output. This ensures an optimal listening experience for the end-user.
- Multiplexed Inputs: It features multiple input channels, giving users the flexibility to switch between different audio sources without compromising on sound quality.
- Integrated Tone Control: With built-in tone control capabilities, users can modify the bass and treble settings to their preferences, enhancing the overall audio experience.
- Serial Data Control: The IC is designed to interface with a microcontroller via serial data communication, which simplifies the control of volume and selection functions within the audio system.
- Low Distortion: The LC75384NE-R ensures low signal distortion, maintaining the integrity of the audio signal for high-fidelity sound reproduction.
- Wide Operating Voltage Range: This IC operates over a broad voltage range, providing design flexibility and compatibility with a variety of audio system configurations.
Applications:
The LC75384NE-R's comprehensive feature set makes it suitable for a wide array of applications, such as:
- Home audio systems
- Professional mixing consoles
- Car audio systems
- AV receivers
- Television sound systems
Technical Specifications:
The LC75384NE-R operates within the temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. It is packaged in a PDIP (Plastic Dual In-line Package), which facilitates easy mounting on printed circuit boards.
ON Semiconductor's commitment to quality and performance is evident in the LC75384NE-R, making it an excellent choice for designers seeking to enhance the audio quality and functionality of their products.