EN
  • EN
  • DE

LC75386YWHS-E

Part No LC75386YWHS-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description ELECTRONIC VOLUME / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176573-LC75386YWHS-E
Ultra Librarian 3D Model Ultra Librarian LC75386YWHS-E CAD Model

Description

Introducing the LC75386YWHS-E from ON Semiconductor

The LC75386YWHS-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and high-performance solution for designers and engineers.

Exceptional Performance and Flexibility

The LC75386YWHS-E boasts an impressive array of features that make it an ideal choice for a variety of applications. It is a versatile component that offers exceptional performance, ensuring that it can handle even the most challenging electronic tasks. With its robust design and high-quality construction, this product is built to deliver consistent results and long-term reliability.

Advanced Technology

ON Semiconductor's commitment to innovation is evident in the LC75386YWHS-E. Utilizing advanced technology, this component is engineered to provide superior functionality while maintaining energy efficiency. This makes it not only a powerful choice for your electronic designs but also an environmentally conscious one.

Key Specifications

  • Manufacturer: ON Semiconductor
  • Part Number: LC75386YWHS-E
  • Category: Integrated Circuits (ICs)
  • Subcategory: Specialized ICs

Applications

The LC75386YWHS-E is designed to be flexible and can be used in a wide range of applications. It is particularly well-suited for use in high-end audio equipment, automotive systems, and other sophisticated electronic devices that require precise control and high fidelity. Its reliable performance ensures that it can be integrated into complex systems without compromising on quality or efficiency.

Quality Assurance

ON Semiconductor is known for its commitment to quality, and the LC75386YWHS-E is no exception. Each component is subject to rigorous testing and quality control measures to ensure that it meets the high standards set by the company. Customers can trust that they are receiving a product that is not only technologically advanced but also of the highest quality.

Conclusion

For those seeking a high-performance, reliable, and energy-efficient solution for their electronic designs, the LC75386YWHS-E from ON Semiconductor is an excellent choice. Its advanced technology, coupled with ON Semiconductor's reputation for quality, makes it a standout product in the specialized ICs category.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
STMicroelectronics
Lowest to $24.7389
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $9.6370
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7237 $59.5792
38+ $3.0561 $116.1318
59+ $2.9603 $174.6577
81+ $2.8644 $232.0164
105+ $2.7697 $290.8185
140+ $2.4833 $347.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess