EN
  • EN
  • DE

M27C4001-10F6

Part No M27C4001-10F6
Manufacturer STMicroelectronics
Catalog EPROM
Description 4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305214-M27C4001-10F6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4001-10F6 CAD Model

Description

STMicroelectronics M27C4001-10F6 EPROM

The M27C4001-10F6 is a high-speed 4 Mbit (4,194,304 bit) EPROM from the renowned semiconductor manufacturer STMicroelectronics. This Electrically Programmable Read-Only Memory is designed for applications that require fast access to data and a reliable storage solution that retains data without power.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it suitable for a wide range of applications, including those with stringent power requirements.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: The device can operate in an extended temperature range, making it ideal for industrial applications.
  • Package: The M27C4001-10F6 comes in a 32-pin CFDIPW (Window Ceramic Frit-Seal Package) with a transparent lid, which allows for easy erasure of the EPROM using ultraviolet (UV) light.
  • Programming and Erasure Modes: The EPROM can be electrically programmed and erased, providing flexibility for code updates and data changes.

Applications

The M27C4001-10F6 EPROM is suitable for a wide range of applications that require a non-volatile memory solution, including:

  • Embedded Systems
  • Microcontroller Units (MCUs)
  • Computer BIOS
  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Gaming and Entertainment Systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C4001-10F6 is no exception. It is manufactured using a high-reliability CMOS technology and is designed to meet the rigorous standards required by industrial and consumer applications. With its robust design and proven technology, the M27C4001-10F6 is a reliable choice for any application requiring a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess