EN
  • EN
  • DE

LC75813T-E

Part No LC75813T-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 261 Segment, 344 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 206050-LC75813T-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75813T-E CAD Model

Description

The LC75813T-E is a highly integrated and versatile LCD driver component manufactured by ON Semiconductor, designed for driving large-scale dot matrix LCD panels. This advanced driver IC is particularly suited for automotive applications and other products requiring high-quality display solutions.

Key Features

  • High Drive Capability: Capable of driving LCDs with up to 1/4 duty and 1/3 bias, making it suitable for a wide range of display requirements.
  • Serial Data Control: Features a serial data control interface that simplifies connection to microcontrollers and reduces the number of required I/O lines.
  • On-chip Display RAM: Equipped with on-chip display RAM that allows for efficient data storage and manipulation for the LCD panel.
  • Multiple Display Modes: Supports multiple display modes including static, blink, and dimming functions, offering versatility in display design.
  • Low Power Consumption: Designed with power-saving technology, ensuring low power consumption during operation, which is critical for battery-powered applications.
  • Wide Operating Temperature: Operates within a wide temperature range, making it ideal for use in harsh environmental conditions.

Applications

The LC75813T-E is well-suited for a variety of applications that require high-quality, reliable LCD displays. These include:

  • Automotive dashboard displays
  • Industrial control panels
  • Home appliances with user interfaces
  • Medical equipment

Product Specifications

The LC75813T-E is packaged in a compact form factor and is designed for easy integration into various electronic systems. Below are some of the key specifications:

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Supply Voltage: Typically operates at 5V
  • Operating Temperature: Ranges from -40°C to +85°C

With its robust feature set and ON Semiconductor's reputation for quality, the LC75813T-E is an excellent choice for designers looking to incorporate a reliable LCD driving solution into their products.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0097 $63.0873
21+ $5.7516 $120.7836
32+ $5.5719 $178.3008
43+ $5.3922 $231.8646
56+ $5.2124 $291.8944
75+ $4.6731 $350.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess