EN
  • EN
  • DE

LC75852W-TLM-E

Part No LC75852W-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 64SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 90 Segment
Operating Supply Current 1.4mA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP
Win Source Part Number 130048-LC75852W-TLM-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LC75852W-TLM-E CAD Model

Description

ON Semiconductor LC75852W-TLM-E Product Overview

The LC75852W-TLM-E is an advanced LCD (Liquid Crystal Display) driver IC produced by ON Semiconductor, a renowned leader in the semiconductor industry. This highly integrated component is designed to deliver efficient and reliable control for dot-matrix character LCDs. It's an ideal solution for applications requiring a high level of visual data representation, such as automotive dashboards, industrial controls, and consumer electronics.

Key Features

  • High Multiplex Ratio: The LC75852W-TLM-E supports a high multiplexing ratio, enabling it to drive a large number of LCD segments, making it suitable for complex displays with detailed information.
  • Low Power Consumption: Designed with power efficiency in mind, this LCD driver operates with minimal power draw, which is critical for battery-powered devices and applications where power conservation is paramount.
  • Versatile Operating Voltage: It operates across a wide range of voltages, ensuring compatibility with various system designs and allowing for flexibility in the integration process.
  • Integrated Display RAM: The inclusion of onboard display RAM allows for efficient storage of display data, reducing the load on the primary processor and simplifying the overall design.
  • Serial Interface: The LC75852W-TLM-E features a serial interface for communication, which minimizes the number of required I/O pins and simplifies the connection to the main microcontroller or processor.
  • LED Backlight Control: This driver IC includes functionality for controlling LED backlights, providing consistent illumination for the LCD and enhancing visibility under varying lighting conditions.

Applications

The versatility and robust feature set of the LC75852W-TLM-E make it a perfect fit for a wide range of applications. Its high level of integration and ease of use are particularly well-suited for:

  • Automotive instrument clusters and infotainment systems
  • Home appliances with interactive displays
  • Industrial control panels and instrumentation
  • Portable medical devices requiring clear data display
  • Consumer electronics with complex user interfaces

In conclusion, the LC75852W-TLM-E from ON Semiconductor is a sophisticated and flexible LCD driver that offers designers a powerful tool for creating advanced, user-friendly displays in a wide array of products. Its combination of high multiplex ratio, low power consumption, and integrated features ensures that it can meet the demands of even the most challenging display requirements.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6842 $59.0524
53+ $2.2026 $116.7378
82+ $2.1344 $175.0208
112+ $2.0651 $231.2912
145+ $1.9970 $289.5650
194+ $1.7903 $347.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess