ON Semiconductor LC78632RE Product Overview
The LC78632RE is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its expertise in semiconductor solutions. This product is tailored for advanced audio applications, particularly in the realm of Compact Disc Digital Audio (CDDA) players and similar digital audio equipment.
Key Features
- High-Quality Audio Processing: The LC78632RE is engineered to deliver exceptional audio quality, ensuring that the end-user experiences crisp and clear sound reproduction.
- Integrated Digital Servo: It comes with an integrated digital servo system that provides stable tracking, focus, and spindle control, which are critical for accurate CD playback.
- Compatibility: This IC is designed to be compatible with various microcontrollers, making it a versatile choice for designers to integrate into different audio system architectures.
- Error Correction: It features advanced error correction capabilities, which are essential for maintaining audio integrity and reducing data read errors from the disc.
- Low Power Consumption: ON Semiconductor has optimized the LC78632RE for low power consumption, making it suitable for portable audio devices where battery life is a concern.
- Compact Packaging: The device is available in a compact package, which is ideal for space-constrained applications.
Applications
The LC78632RE is suitable for a wide range of applications, including:
- Home audio systems
- Portable CD players
- Car audio systems
- Professional audio equipment
Technical Specifications
Below are some of the technical specifications for the LC78632RE:
- Supply Voltage: 5 V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOP (Small Outline Package)
In conclusion, the LC78632RE from ON Semiconductor is a robust and reliable choice for designers looking to incorporate high-quality audio processing into their digital audio products. Its integration of advanced features in a compact package makes it an efficient and versatile solution for a multitude of audio applications.