EN
  • EN
  • DE

MD8755A/B

Part No MD8755A/B
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027287-MD8755A/B
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8755A/B CAD Model

Description

The MD8755A/B is a programmable peripheral interface (PPI) device manufactured by Rochester Electronics. It serves as a general-purpose I/O component, enabling microprocessors and other digital systems to interface with external peripherals. As a re-manufactured and guaranteed component from Rochester Electronics, it offers a reliable solution for maintaining or upgrading legacy systems.

Applications

  • Industrial Control Systems: Used for interfacing with sensors, actuators, and other control devices in industrial automation.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Embedded Systems: Integrated into embedded systems to manage I/O functions.
  • Legacy System Maintenance: Ideal for repairing and maintaining older systems where the original components are no longer readily available.
  • Robotics: Used to control motors, sensors, and other robotic components.

Features

  • Programmable I/O Ports: Offers multiple programmable I/O ports that can be configured as inputs or outputs.
  • Bidirectional Operation: Supports bidirectional data transfer for flexible interfacing.
  • TTL Compatible: Compatible with TTL logic levels for easy integration with other digital components.
  • Multiple Operating Modes: Provides different operating modes to suit various application requirements.
  • Remanufactured by Rochester Electronics: Ensures quality and reliability through Rochester Electronics' rigorous testing and remanufacturing processes.

Benefits

  • Versatile Interface: Provides a flexible interface for connecting to a wide range of peripherals.
  • Simplified System Design: Simplifies system design by providing a standardized I/O interface.
  • Cost-Effective Solution: Offers a cost-effective solution for I/O management in embedded systems.
  • Extended Product Life Cycle: Helps extend the life cycle of existing systems by providing a reliable source of replacement components.
  • Guaranteed Reliability: Remanufactured by Rochester Electronics, ensuring reliability and performance.

Additional Details

The MD8755A/B typically operates with a 5V power supply. It includes multiple pins for interfacing with microprocessors, including data lines, address lines, and control signals. Its programmable nature allows for configuration of the I/O ports to meet specific application needs. As a remanufactured component, it undergoes thorough testing to ensure it meets or exceeds original specifications. The device comes in a DIP (Dual In-line Package).

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess