The LC78815MF-TE-L is a high-performance digital audio interface receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to provide a robust and reliable interface for digital audio data streams. It is an essential component for audio equipment requiring seamless integration with digital audio sources such as CD players, DVD players, Blu-ray players, and digital audio broadcast systems.
Key Features
- High-Quality Audio Data Reception: The LC78815MF-TE-L ensures accurate and low-jitter reception of audio data, preserving the integrity of the original sound.
- Compatibility: It supports standard audio data formats including I2S, making it versatile for use in a wide range of digital audio applications.
- Low Power Consumption: Designed with energy efficiency in mind, this device maintains ON Semiconductor's commitment to environmentally friendly products.
- Compact Design: The small form factor of the LC78815MF-TE-L makes it ideal for space-constrained applications.
- Robust Error Handling: The receiver includes error detection and correction features to ensure reliable operation even in challenging conditions.
Applications
The LC78815MF-TE-L is suitable for a variety of applications that require digital audio data reception and processing, including:
- Home Theater Systems
- Professional Audio Equipment
- Automotive Audio Systems
- Sound Cards and Audio Interfaces
Technical Specifications
ON Semiconductor has designed the LC78815MF-TE-L with the following technical specifications:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +85°C
- Package: SOP (Small Outline Package)
In conclusion, the LC78815MF-TE-L from ON Semiconductor is a reliable and efficient solution for digital audio interface needs. Its compatibility with standard audio formats, coupled with its low power consumption and compact design, make it an excellent choice for designers and engineers looking to enhance the audio quality and functionality of their products.