Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295178-LC79430KD-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LC79430KD-E CAD Model

Description

ON Semiconductor LC79430KD-E: High-Performance LED Driver

The ON Semiconductor LC79430KD-E is a cutting-edge LED driver designed to offer efficient and reliable control for a wide array of LED lighting applications. This advanced driver IC is suitable for use in commercial, industrial, and residential lighting fixtures, providing a flexible solution for managing high-brightness LEDs.

The LC79430KD-E boasts a high level of integration, simplifying the design process and reducing the need for external components. It supports a wide input voltage range, making it versatile for different power supplies and ensuring consistent performance even under varying electrical conditions. This driver is capable of delivering constant current to ensure uniform brightness across all connected LEDs, enhancing the overall lighting quality and user experience.

ON Semiconductor has designed the LC79430KD-E with thermal protection features to safeguard the LEDs and the driver itself from overheating, which can extend the lifespan of the lighting system. The driver also includes overcurrent and short-circuit protection, which contributes to the safety and reliability of the lighting application.

The LC79430KD-E is equipped with a PWM dimming control, which allows for precise brightness control, making it an excellent choice for applications that require variable light intensity. This feature is particularly beneficial in creating the right ambiance or in energy-saving scenarios where full brightness is not always required.

The compact form factor of the LC79430KD-E makes it an ideal choice for space-constrained applications, while its high efficiency helps to reduce energy consumption, leading to cost savings and a reduced environmental impact. Additionally, the driver's robust design ensures a long operational life, minimizing maintenance and replacement costs.

In summary, the ON Semiconductor LC79430KD-E LED driver is a versatile, efficient, and reliable solution for powering high-brightness LEDs. Its advanced features and protections make it an excellent choice for a wide range of lighting applications, where performance and longevity are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC DRVR DISPLAY MATRIX 10VSON / Dual output AMOLED Display Power Supply
Lowest to $0.4168
ECAD model for TPS65138ADRCR
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Lowest to $5.6478
ECAD model for MM5450BV
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 24DIP / Serially Interfaced, 8-Digit LED Display Drivers
Lowest to $13.7572
ECAD model for MAX7219CNG
ON Semiconductor
IC DRVR DISPLAY MATRIX 12LLGA
Need more? Email Us
ECAD model for NCP5810CUMUTXG
ams
IC DRVR DOT MATRIX 20WLCSP / 132-LED Cross-Plexing Dr iver wi th scrol l ing Funct ion
Lowest to $2.7158
ECAD model for AS1130B-BWLT
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to $1.9945
ECAD model for TPS65132WRVCR
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.9455
ECAD model for TPS65132B5YFFR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3854 $71.5620
70+ $1.9572 $137.0040
105+ $1.8964 $199.1220
145+ $1.8356 $266.1620
185+ $1.7749 $328.3565
245+ $1.5912 $389.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,700 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention