EN
  • EN
  • DE

LC823425-13W1-LR-E

Part No LC823425-13W1-LR-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 221LFBGA/FBGA  /  Audio Audio Processor 1 Channel 221-LFBGA/FBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tray
Product Status Obsolete
Function Audio Processor
Applications Audio Systems
Number of Channels 1
Interface PCM
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 221-LFBGA
Supplier Device Package 221-LFBGA/FBGA (11x11)
Base Product Number LC823425
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 840
Win Source Part Number 973687-LC823425-13W1-LR-E
Ultra Librarian 3D Model Ultra Librarian LC823425-13W1-LR-E CAD Model

Description

Product Overview: LC823425-13W1-LR-E

The LC823425-13W1-LR-E is a cutting-edge audio processing integrated circuit (IC) brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This highly efficient product is designed to cater to the growing demands of compact and power-sensitive applications such as wireless headphones, Bluetooth speakers, and digital audio players.

Key Features

  • Advanced Audio Processing: The IC boasts a powerful digital signal processor (DSP) capable of handling complex audio algorithms, ensuring high-quality audio performance.
  • Low Power Consumption: With a focus on energy efficiency, this product is ideal for battery-operated devices, helping to extend usage times and reduce charging frequency.
  • High-Resolution Audio Support: The LC823425-13W1-LR-E supports high-resolution audio formats, providing listeners with an exceptional sound experience.
  • Multi-Codec Support: Compatibility with multiple audio codecs ensures this IC can be used in a variety of audio applications, offering great flexibility to device manufacturers.
  • Compact Packaging: The IC comes in a space-saving package, making it suitable for integration into devices where space is at a premium.

Applications

  • Wireless Audio Devices
  • Bluetooth-Enabled Speakers and Headphones
  • Portable Audio Players
  • Smart Home Audio Systems

Technical Specifications

The LC823425-13W1-LR-E operates within a voltage range that is conducive to portable device requirements. Its small form factor does not compromise its performance, offering high fidelity audio processing that can keep pace with the latest audio technology trends.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC823425-13W1-LR-E is no exception. It is manufactured to meet the rigorous standards expected by the industry, ensuring that it performs consistently over its intended lifespan.

For further information, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8482 $67.3928
9+ $13.8242 $124.4178
13+ $13.3922 $174.0986
18+ $12.9603 $233.2854
24+ $12.5282 $300.6768
31+ $11.2321 $348.1951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess