ON Semiconductor LC863328B-52G4 Microcontroller
The LC863328B-52G4 is a highly integrated microcontroller from ON Semiconductor, designed to offer a robust and efficient solution for a wide range of embedded applications. This versatile microcontroller is part of ON Semiconductor's expansive portfolio of semiconductor solutions that are renowned for their reliability and performance.
The LC863328B-52G4 is built on an advanced 8-bit architecture, providing a perfect balance between processing power and energy efficiency. It operates at a frequency of 52 MHz, delivering the computational speed required for time-sensitive tasks while maintaining a low power consumption profile, making it suitable for battery-powered devices and applications where power efficiency is critical.
Equipped with 32KB of onboard ROM and 832 bytes of RAM, the LC863328B-52G4 can handle complex algorithms and data processing with ease. The ample memory space allows for the storage of sizable application code and the efficient handling of data buffering and manipulation during operation.
This microcontroller also features a range of integrated peripherals that enhance its functionality without the need for additional components. These include digital I/O ports, an A/D converter, and a range of communication interfaces such as UART, SPI, and I2C, facilitating easy connectivity with other devices and sensors. The inclusion of these built-in peripherals not only simplifies the design process but also contributes to a reduced bill of materials and a more compact final product design.
The LC863328B-52G4 is designed with robustness in mind, featuring built-in protection against electrostatic discharge (ESD) and other common electrical hazards. This ensures long-term reliability and stability in a variety of operating environments, from industrial automation to consumer electronics.
ON Semiconductor provides comprehensive technical support for the LC863328B-52G4, including detailed datasheets, application notes, and design guides to assist developers in integrating this microcontroller into their projects. With its powerful features and support infrastructure, the LC863328B-52G4 is an excellent choice for designers looking to create sophisticated and reliable electronic products.