EN
  • EN
  • DE

LC87F1A32AUWA-2H

Part No LC87F1A32AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features - series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-SQFP (7x7)
Manufacturer ON Semiconductor
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -30°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-SQFP (7x7)
Family Name LC87
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922787-LC87F1A32AUWA-2H
Ultra Librarian 3D Model Ultra Librarian LC87F1A32AUWA-2H CAD Model

Description

The ON Semiconductor LC87F1A32AUWA-2H is a high-performance microcontroller unit (MCU) tailored for a broad range of applications requiring robust functionality and reliability. This versatile MCU is part of ON Semiconductor's LC87 family, known for their integration, efficiency, and ease of use.

Key Features

  • Core: The LC87F1A32AUWA-2H is built around a sophisticated 8-bit CPU core, offering a perfect balance between power consumption and processing capability, making it ideal for cost-sensitive and power-conscious designs.
  • Memory: It comes equipped with 32KB of flash memory, providing ample space for program storage, and 1KB of RAM for efficient data handling and operations.
  • On-chip Oscillator: The integrated precision oscillator helps reduce the number of external components required, thereby simplifying the design and reducing the overall bill of materials.
  • I/O Ports: A generous number of input/output ports allow for versatile connectivity options, enabling the MCU to interface with a wide range of peripherals and sensors.
  • Power Management: Advanced power management features ensure that the LC87F1A32AUWA-2H can operate effectively under various power conditions, supporting a range of power-saving modes to extend battery life in portable applications.

Applications

The LC87F1A32AUWA-2H is suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Office automation equipment

Technical Specifications

Parameter Value CPU Core 8-bit Flash Memory 32KB RAM 1KB Operating Voltage 2.7V to 5.5V Temperature Range -40°C to +85°C

With its robust set of features and ON Semiconductor's commitment to quality, the LC87F1A32AUWA-2H stands out as a reliable choice for designers seeking an MCU that delivers performance and flexibility.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess