EN
  • EN
  • DE
  • IT

LC87F1K64AF5BV3WA-2H

Part No LC87F1K64AF5BV3WA-2H
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754173-LC87F1K64AF5BV3WA-2H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F1K64AF5BV3WA-2H CAD Model

Description

ON Semiconductor LC87F1K64AF5BV3WA-2H Microcontroller

The ON Semiconductor LC87F1K64AF5BV3WA-2H is a highly integrated and efficient 8-bit microcontroller that is designed to cater to a wide range of applications. This microcontroller is part of ON Semiconductor's esteemed LC87 series, which is known for its robust performance and reliability. The LC87F1K64AF5BV3WA-2H is an ideal choice for developers who require a compact yet powerful MCU for their embedded systems.

Key Features

  • CPU Core: The device is equipped with an 8-bit CPU core that delivers the necessary computational power for handling complex tasks with ease.
  • Memory: It boasts a generous 64KB of flash memory, providing ample space for program storage. Additionally, it comes with 4KB of RAM for efficient data processing and temporary data storage.
  • On-chip Oscillator: An integrated oscillator helps to reduce external component count, thereby simplifying the design and reducing overall system cost.
  • I/O Ports: The microcontroller includes multiple general-purpose input/output ports, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Timers and Counters: Built-in timers and counters support complex timing operations and event counting, which is essential for applications requiring precise timing control.
  • Communication Interfaces: It features several communication interfaces, including I2C, SPI, and UART, enabling it to communicate with other devices and form part of a larger system.
  • Low Power Consumption: Designed for energy efficiency, the LC87F1K64AF5BV3WA-2H is well-suited for battery-powered applications where power conservation is critical.
  • Operating Voltage: The device operates over a wide range of voltages, accommodating various power supply requirements.

Applications

The versatility of the LC87F1K64AF5BV3WA-2H makes it suitable for a diverse array of applications, including but not limited to home appliances, consumer electronics, automotive systems, and industrial controls. Its robust feature set enables developers to implement sophisticated functionalities in compact and cost-effective designs.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LC87F1K64AF5BV3WA-2H microcontroller is no exception. It is manufactured to meet high standards, ensuring reliable performance in demanding environments. Additionally, ON Semiconductor provides extensive technical support and documentation, making the integration of this microcontroller into your project a smooth and supported process.

You May Also Be Interested in

Texas Instruments
16-BIT PROGRAMMABLE READ-ONLY MEMORIES
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
NEC
16-/8- Bit Microprocessor
Need more? Email Us
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.8488
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
Zilog
Z8 Encore-R Motor Control Flash MCUs
Lowest to $9.6823
Texas Instruments
SINGLE 2-INPUT POSITIVE-NOR GATE
Lowest to $0.0633
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 10MSOP
Lowest to $2.3830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess