Product Overview: TLC073IDGQ from Texas Instruments
The TLC073IDGQ is a high-performance, dual operational amplifier from Texas Instruments, designed to meet a wide range of applications across various industries. This precision op-amp is part of TI's renowned family of linear products, delivering both quality and reliability.
Key Features
- High Output Drive: The TLC073IDGQ is capable of delivering a high output drive, which is ideal for driving heavy loads with minimal distortion.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier ensures a fast response, making it suitable for high-speed signal processing applications.
- Low Noise: The device boasts a low noise performance, which is critical for precision applications where signal integrity is paramount.
- Low Power Consumption: Despite its high performance, the TLC073IDGQ is designed to consume minimal power, making it an excellent choice for energy-sensitive designs.
Applications
The versatility of the TLC073IDGQ allows it to be used in a variety of applications including:
- Audio and video signal processing
- Test and measurement equipment
- Telecommunications
- Active filters
- Professional audio systems
Technical Specifications
Some of the key technical specifications of the TLC073IDGQ include:
- Supply Voltage Range: ±2.25V to ±8V
- Output Current: ±80mA
- Slew Rate: 20 V/µs
- Input Offset Voltage: 1.5 mV
- Operating Temperature Range: -40°C to 125°C
Quality and Support
Texas Instruments is known for its commitment to quality, and the TLC073IDGQ is no exception. Customers can expect robust support, including comprehensive technical documentation, design resources, and customer service from TI's team of experts.
Ordering Information
The TLC073IDGQ is available in a 10-VSSOP package, ensuring seamless integration into a wide range of PCB designs. It can be ordered through Texas Instruments' official distributors or directly from the TI store.