EN
  • EN
  • DE

LC87F2H08AUEB-2H

Part No LC87F2H08AUEB-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 997507-LC87F2H08AUEB-2H
Categories Embedded - Microcontrollers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC87F2H08AUEB-2H CAD Model

Description

The ON Semiconductor LC87F2H08AUEB-2H is a high-performance 8-bit microcontroller designed to offer an optimal balance between power efficiency and processing capability. This versatile MCU is well-suited for a wide range of applications in the automotive, industrial, and consumer electronics sectors, where reliability and efficiency are of paramount importance.

Key Features

  • Advanced 8-bit Core: At the heart of the LC87F2H08AUEB-2H lies an efficient 8-bit CPU core, capable of executing instructions swiftly, which is essential for time-critical tasks in embedded systems.
  • Memory Capacity: The device is equipped with ample memory, including flash memory for program storage and RAM for data processing, facilitating complex operations and multitasking without compromising performance.
  • Robust I/O Capabilities: A variety of input/output options are available to interface with external devices, sensors, and actuators, providing the flexibility needed to handle diverse application requirements.
  • Low Power Consumption: Engineered for energy efficiency, the LC87F2H08AUEB-2H features power-saving modes that significantly reduce power consumption during idle periods, thus extending the battery life in portable applications.
  • Analog Features: The inclusion of analog peripherals such as ADCs and DACs enables the microcontroller to process analog signals, making it ideal for applications that require sensor data acquisition and control.
  • Communication Interfaces: With support for standard communication protocols, the LC87F2H08AUEB-2H ensures seamless data exchange with other microcontrollers and peripherals, enhancing system integration and connectivity.

Applications

The LC87F2H08AUEB-2H is designed to be a versatile component in various applications. It is particularly well-suited for automotive systems, such as engine control units and dashboard instrumentation, as well as in industrial automation for control systems and sensor networks. Additionally, its capabilities make it an excellent choice for consumer electronics, including smart home devices and personal health monitoring systems.

Overall, the LC87F2H08AUEB-2H from ON Semiconductor represents a reliable and efficient solution for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess