EN
  • EN
  • DE

DP83867ERGZR

Part No DP83867ERGZR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name DP83867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51059-1, 296-51059-2, DP83867ERGZR-ND, 296-51059-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844729-DP83867ERGZR
Ultra Librarian 3D Model Ultra Librarian DP83867ERGZR CAD Model

Description

Introducing the DP83867ERGZR Ethernet PHY from Texas Instruments

The DP83867ERGZR is a robust, feature-rich Gigabit Ethernet Physical Layer (PHY) transceiver from the reputable Texas Instruments. Designed with the modern demands of network connectivity in mind, this high-performance component offers a perfect solution for a wide range of industrial and enterprise applications that require reliable data transmission at gigabit speeds.

With its compact 48-pin VQFN (RGZ) package, the DP83867ERGZR delivers an impressive combination of speed, power efficiency, and flexibility. It supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, making it versatile for various network configurations and capable of adapting to different bandwidth requirements.

One of the standout features of the DP83867ERGZR is its enhanced Electrostatic Discharge (ESD) protection, which ensures the device's resilience against electrical surges and contributes to its long-term reliability in harsh environments. This is particularly beneficial for industrial applications where equipment is frequently exposed to challenging conditions.

The device also boasts an extended temperature range, making it suitable for deployment in outdoor or uncontrolled temperature environments. This feature is critical for ensuring consistent performance in applications such as factory automation, grid infrastructure, and automotive systems.

Furthermore, the DP83867ERGZR is equipped with an array of advanced features, including Energy Efficient Ethernet (EEE), IEEE 1588v2 Precision Time Protocol (PTP) for accurate time synchronization, and robust cable diagnostics, which help in quick troubleshooting and maintenance of network connections.

For developers and system integrators, the DP83867ERGZR provides an easy-to-use interface with flexible management options, including both hardware and software pin strap configurations. This flexibility simplifies the design process and accelerates time-to-market for products integrating this PHY.

In summary, the DP83867ERGZR from Texas Instruments is a top-of-the-line Ethernet PHY that offers the perfect blend of speed, durability, and advanced features. It is an ideal choice for anyone looking to incorporate reliable gigabit connectivity into their industrial or enterprise applications.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1325 $54.7950
14+ $7.4933 $104.9062
21+ $7.2592 $152.4432
29+ $7.0250 $203.7250
37+ $6.7908 $251.2596
50+ $6.0884 $304.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess