EN
  • EN
  • DE

PIC16LF15324-I/ST

Part No PIC16LF15324-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16LF15324
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1318991-PIC16LF15324-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF15324-I/ST CAD Model

Description

Product Overview: PIC16LF15324-I/ST

The PIC16LF15324-I/ST is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This particular model is part of the enhanced Mid-range PIC® microcontroller family and is packed with advanced features that make it ideal for embedded systems that require low power consumption and high performance.

Key Features:

  • Core: The device operates on a sophisticated 8-bit architecture that provides a perfect balance between power efficiency and processing capability.
  • Speed: With a CPU speed of up to 32 MHz, it ensures swift processing and response times, enabling efficient handling of tasks and operations.
  • Memory: It comes with 3.5 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM, providing ample space for code and data storage.
  • I/O Pins: The microcontroller features 18 GPIO (General Purpose Input/Output) pins, which allow for flexible interfacing with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter: It includes a 10-bit ADC with up to 17 channels, enabling accurate analog signal measurement and conversion.
  • Timers: Multiple timers are available, including a 16-bit timer, which can be used for precise event timing and pulse-width modulation (PWM) for motor control and LED dimming applications.
  • Communication Interfaces: The PIC16LF15324-I/ST supports various serial communication protocols such as I2C, SPI, and EUSART, facilitating easy connectivity and data exchange with other devices.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for industrial and automotive applications.
  • Package: It is available in a TSSOP-14 package, which is ideal for space-constrained applications.
  • Power Management: With its low-power features like Power-Saving Sleep mode, it is optimized for battery-powered and power-sensitive applications.

Applications:

The PIC16LF15324-I/ST is designed for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set ensures that engineers and designers can rely on this microcontroller for their sophisticated and power-conscious projects.

Manufacturer:

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering outstanding technical support along with dependable delivery and quality. The PIC16LF15324-I/ST is a testament to their commitment to innovation and excellence in the field of microcontroller design and manufacturing.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8627 $55.8810
70+ $1.5284 $106.9880
105+ $1.4806 $155.4630
140+ $1.4329 $200.6060
185+ $1.3851 $256.2435
245+ $1.2418 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess