EN
  • EN
  • DE

USB7051T-I/KDX

Part No USB7051T-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C
Standards USB 3.1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7051
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342819-USB7051T-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7051T-I/KDX CAD Model

Description

Microchip Technology USB7051T-I/KDX Product Overview

The USB7051T-I/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to expand a single USB 3.1 Gen 1 port to multiple ports, enabling additional USB devices to be connected to a host system. The product is part of Microchip's USB7000 series, which are known for their high performance, low-power consumption, and extensive feature set.

Key Features:

  • High-Speed Data Transfer: The USB7051T-I/KDX supports super-speed data transfer rates of up to 5 Gbps, ensuring quick and efficient data handling for connected devices.
  • Multiple Ports: It provides multiple downstream ports for USB connectivity, enhancing the capability of systems with limited USB ports.
  • Energy Efficiency: Designed with energy efficiency in mind, it features a low-power operation mode, which is crucial for battery-powered applications.
  • Advanced Connectivity: The hub controller integrates features such as link power management and battery charging support, making it ideal for modern, power-conscious designs.
  • Robust Design: Housed in a durable package, the USB7051T-I/KDX is designed for reliability in a wide range of applications and operating environments.

Applications:

The USB7051T-I/KDX is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitor USB hubs
  • Industrial automation and control systems
  • Automotive infotainment systems
  • Portable consumer electronics

Technical Specifications:

The device is designed with industrial-grade specifications, offering a wide operating temperature range and is packaged in a compact form factor. It is compliant with USB 3.1 Gen 1 specifications, ensuring compatibility with a broad range of USB devices.

For developers and engineers, Microchip Technology provides extensive support for the USB7051T-I/KDX, including technical documentation, reference designs, and customer support to facilitate the integration of the hub controller into their products.

Overall, the USB7051T-I/KDX from Microchip Technology represents a robust and efficient solution for expanding USB connectivity in modern electronic systems, offering both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess