EN
  • EN
  • DE

SN75LBC174A16DWR

Part No SN75LBC174A16DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-485 DIFFERENTIAL LINE DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1256339-SN75LBC174A16DWR
Manufacturer Homepage www.ti.com
Family Name SN75LBC174A
Introduction Date July 01, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LBC174A16DWR CAD Model

Description

The SN75LBC174A16DWR is a quint differential line driver designed by Texas Instruments for digital data transmission over balanced lines. It belongs to the 75 series of integrated circuits and is specifically crafted to meet the rigorous demands of industrial applications.

Key Features

  • Interface Type: RS-485/RS-422 which ensures robust data communication with high noise immunity.
  • Number of Drivers: 5 drivers, allowing multiple data lines to be driven simultaneously.
  • Package / Case: SOIC-16, a small-outline integrated circuit that is ideal for space-constrained applications.
  • Mounting Type: Surface Mount, which is suitable for modern automated assembly processes.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance in extreme environments.
  • Supply Voltage: 4.75V to 5.25V, providing compatibility with standard 5V systems.

Performance and Durability

The SN75LBC174A16DWR is designed to deliver high-speed data transmission while maintaining signal integrity. It is capable of handling data rates up to several megabits per second, making it an excellent choice for high-speed data acquisition systems, telecommunications, and networking equipment.

Applications

This line driver is widely used in applications requiring long-distance data transmission with high noise immunity. Typical applications include:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Data acquisition systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LBC174A16DWR is no exception. The device is manufactured using industry-leading technology and is subject to rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Compliance

This product is RoHS compliant, meaning it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for your electronics designs.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess