EN
  • EN
  • DE

MAX3222EETP+T

Part No MAX3222EETP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 250KBPS LP 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 112300-MAX3222EETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3222EETP+T CAD Model

Description

Product Overview: MAX3222EETP+T by Maxim Integrated

The MAX3222EETP+T is a highly integrated serial communication component designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of the MAX3222E series and is a robust solution for applications requiring RS-232 level translation. The MAX3222EETP+T is suitable for battery-powered devices, laptops, and handheld equipment due to its low-power consumption and versatile features.

Key Features

  • Low Voltage Operation: The device operates from a single +3.0V to +5.5V power supply, making it ideal for portable applications where power efficiency is crucial.
  • Low-Power Shutdown Mode: It includes a shutdown feature that reduces power consumption to a mere 1µA, further extending battery life in portable devices.
  • High Data Rate: The MAX3222EETP+T supports data rates up to 120kbps, ensuring efficient and rapid data transfer for communication-intensive tasks.
  • Electrostatic Discharge (ESD) Protection: It offers ESD protection up to ±15kV using the Human Body Model (HBM), safeguarding the device in harsh environments.
  • Integrated Charge Pump: The internal charge pump circuitry generates the necessary RS-232 voltage levels (±5.5V) from a single power supply, eliminating the need for additional power sources.
  • Transceivers: This device includes two drivers and two receivers, providing the necessary interfaces for full-duplex communication.
  • Small Package: The MAX3222EETP+T is available in a compact TQFN package, saving valuable board space in space-constrained applications.

Applications

The versatility of the MAX3222EETP+T makes it suitable for a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Point-of-Sale Systems
  • Networking Equipment

With its combination of low power consumption, high ESD protection, and compact form factor, the MAX3222EETP+T from Maxim Integrated is a reliable choice for designers looking to implement RS-232 communication in their projects while maintaining efficiency and saving space.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8652 $62.5956
6+ $17.1202 $102.7212
10+ $16.5852 $165.8520
13+ $16.0502 $208.6526
17+ $15.5152 $263.7584
22+ $13.9102 $306.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess