EN
  • EN
  • DE

LC87F5N62B

Part No LC87F5N62B
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 66KB FLASH 100QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 88
Program Memory Size 66KB (66K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-QIPE (20x14)
Win Source Part Number 206072-LC87F5N62B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5N62B CAD Model

Description

The ON Semiconductor LC87F5N62B is a highly integrated microcontroller designed for embedded systems requiring low power consumption and high-performance processing. This microcontroller is part of ON Semiconductor's LC87 family and is well-suited for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The LC87F5N62B is built around a high-performance 8-bit CPU core, enabling efficient handling of complex tasks and algorithms.
  • Memory: It comes with a robust memory architecture that includes 64KB of flash memory for program storage and 2KB of RAM for data operations, ensuring ample space for application code and runtime data handling.
  • I/O Ports: A variety of input/output ports are available, including general-purpose I/O pins that can be configured for various interface requirements, enhancing the microcontroller's versatility in connecting with other components.
  • Timers and Counters: Multiple timers and counters are integrated into the device, providing precise timing and control features for various applications such as pulse width modulation (PWM) and time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows for the conversion of analog signals to digital data, making it ideal for interfacing with sensors and performing data acquisition tasks.
  • Communication Interfaces: The LC87F5N62B supports several communication protocols, including I2C, SPI, and UART, facilitating easy communication with other microcontrollers, peripherals, and external devices.
  • Power Management: Advanced power management features are included to minimize power consumption during operation and extend battery life in portable applications.
  • Operating Conditions: It operates within a wide range of temperatures, making it suitable for harsh environments and demanding applications.

Applications

The LC87F5N62B's combination of power efficiency, processing capabilities, and extensive I/O options make it a prime choice for developers in various fields. It is particularly useful in applications such as:

  • Automotive control systems
  • Home appliances and smart home devices
  • Industrial automation and control
  • Consumer electronics
  • Portable and wearable technology

With its robust feature set and ON Semiconductor's reputation for reliability, the LC87F5N62B microcontroller stands out as a compelling option for designers seeking a balance between performance and power efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess