EN
  • EN
  • DE

LC87F7DJ2C

Part No LC87F7DJ2C
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 192KB FLASH 100QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 29
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 15x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-QIPE (20x14)
Win Source Part Number 206074-LC87F7DJ2C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F7DJ2C CAD Model

Description

The LC87F7DJ2C is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed for a wide range of applications requiring efficient power management and robust operation in various environments. This MCU is part of ON Semiconductor's LC87 series, renowned for its reliability and performance.

Key Features:

  • Advanced Core: At the heart of the LC87F7DJ2C lies a sophisticated CPU core that operates at high speeds, delivering the computational power needed for complex tasks without compromising efficiency.
  • Memory Capabilities: This microcontroller comes with ample built-in memory resources, including flash memory for program storage and RAM for data processing, ensuring smooth operation and flexibility in programming.
  • Rich Peripherals: A variety of integrated peripherals support enhanced functionality, such as multiple communication interfaces, timers, and analog-to-digital converters (ADCs), allowing for versatile applications and system expansions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LC87F7DJ2C offers various power-saving modes, making it ideal for battery-powered devices or energy-efficient systems.
  • Robust I/O: The MCU provides numerous input/output ports that are robust and flexible, enabling it to interface with a wide range of external devices and sensors.

Applications:

The LC87F7DJ2C is suitable for an array of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home automation and smart devices
  • Portable medical devices

Technical Specifications:

For engineers and developers looking to integrate the LC87F7DJ2C into their designs, detailed technical specifications, including pin configurations, electrical characteristics, and programming information, are available in the datasheet provided by ON Semiconductor.

With its robust feature set and flexible capabilities, the ON Semiconductor LC87F7DJ2C microcontroller is an excellent choice for designers seeking a high-performance, low-power MCU for their next project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess